Optoisolator Transistor Output 10000VDC 1 Channel Axial
Transistor Output Optocouplers Output Photosensor Input Diode
Optoisolator; Analog; Axial; Transistor
OPTOCOUPLER, TRANSISTOR, 10000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 10 kV, 100 %, 40 mA, Axial, 4 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 365-1033-ND | 8801952 | OPI1264C | 70048713 | 08F2863 | 09WX8445 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optoisolator; Analog; Axial; Transistor | Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology | Transistor Output Optocoupler, 1, 10 Kv, 100 %, 40 Ma, Axial, 4 Rohs Compliant Tt Electronics/optek Technology |
| Input | DC | DC | ||||
| Output | Phototransistor | Phototransistor; Npn phototransistor, photosensor | Phototransistor | |||
| Package Type | Axial - 4 Leads | Axial | ||||
| Mounting Option | Through Hole | Through hole | Axial | Axial | ||
| Isolation Voltage | 15000 volts | 10000 volts |