Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3Q67QJ000F PC3Q67QJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086633-PC3Q67QJ000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TLP281-4GB; IS281-4GB; IS2801-4; PC3Q67QJ000F; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086633-PC3Q67QJ000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TLP281-4GB; IS281-4GB; IS2801-4; PC3Q67QJ000F; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3Q67QJ000F - 1086633-PC3Q67QJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3Q67QJ000F
1086633-PC3Q67QJ000F
Optoisolators - Transistor, Photovoltaic Output - PC3Q67QJ000F 1086633-PC3Q67QJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086633-PC3Q67QJ000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TLP281-4GB; IS281-4GB; IS2801-4; PC3Q67QJ000F; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086633-PC3Q67QJ000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 200mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 16-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): TLP281-4GB; IS281-4GB; IS2801-4; PC3Q67QJ000F;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PC3Q67QJ000F-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PC3Q67QJ000F-ND
Transistor, Photovoltaic Output Optoisolators PC3Q67QJ000F-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat

Optoisolator Transistor Output 2500Vrms 4 Channel 16-Mini-Flat

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1086633-PC3Q67QJ000F PC3Q67QJ000F-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3Q67QJ000F Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 16-Mini-Flat Surface Mount
Forward Current 50 milliamps
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details