Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-Miniflat
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086659-PC4D10SNIP0F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-Miniflat
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
OPTOISO 3.75KV OPEN COLL 8MFLAT Product overview: PC4D10SNIP0F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC4D10SNIP0F can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 425-2536-2-ND | 1086659-PC4D10SNIP0F | 902-PC4D10SNIP0F |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - PC4D10SNIP0F | 3.75KV Signal Isolator and Optocoupler |
| Input | DC | DC; DC | DC |
| Output | Open Collector | Open Collector | Open Collector |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | Surface Mount; 8-Miniflat | Tape & Reel (TR) |
| Forward Current | 20 milliamps | 20 milliamps |