TT Electronics Transistor, Photovoltaic Output Optoisolators OPI7002

Description
Optoisolator Transistor Output 6000VDC 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 6000VDC 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1854-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1854-ND
Transistor, Photovoltaic Output Optoisolators 365-1854-ND
Optoisolator Transistor Output 6000VDC 1 Channel 4-DIP

Optoisolator Transistor Output 6000VDC 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI7002
Transistor Output Optocouplers OPI7002
Transistor Output Optocouplers 880nm Transistor 20 ctr 30vce

Transistor Output Optocouplers 880nm Transistor 20 ctr 30vce

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 6Kv; No. Of Channels Tt Electronics/optek Technology - 01C3455 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 6Kv; No. Of Channels Tt Electronics/optek Technology
01C3455
Optocoupler, Phototransistor O/p, 6Kv; No. Of Channels Tt Electronics/optek Technology 01C3455
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 6KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:6kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 6KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:6kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1854-ND OPI7002 01C3455
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 6Kv; No. Of Channels Tt Electronics/optek Technology
Input DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details