TT Electronics Optocouplers OPI1264A

Description
Optek OPI1264A Optocoupler
Request a Quote Datasheet
Description
Optek OPI1264A Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8801968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8801968
Optocouplers 8801968
Optek OPI1264A Optocoupler

Optek OPI1264A Optocoupler

Supplier's Site
Optocouplers - 1700946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1700946
Optocouplers 1700946
Optek OPI1264A Optocoupler

Optek OPI1264A Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 365-1031-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1031-ND
Transistor, Photovoltaic Output Optoisolators 365-1031-ND
Optoisolator Transistor Output 10000VDC 1 Channel Axial

Optoisolator Transistor Output 10000VDC 1 Channel Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1264A
Transistor Output Optocouplers OPI1264A
Transistor Output Optocouplers Optical Isoloator

Transistor Output Optocouplers Optical Isoloator

Buy Now Datasheet
Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology - 08F2861 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology
08F2861
Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology 08F2861
OPTOCOUPLER, TRANSISTOR, 10000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:25%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 10000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:25%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8801968 365-1031-ND OPI1264A 08F2861
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 10000Vrms; No. Of Channels Tt Electronics/optek Technology
Input DC DC
Output Phototransistor; Npn phototransistor, photosensor Phototransistor
Approvals RoHS Compliant
Mounting Option Through hole Through Hole Axial
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4693-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers