High Speed Optocouplers PC457L0NiP0F w/ VDE Product overview: PC457L0YIP0F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PC457L0YIP0F can be used for catalog matching and distributor lookup.
Optoisolator Transistor Output 3750Vrms 1 Channel 5-MFP
Optoisolator Transistor Output 3750Vrms 1 Channel 5-MFP
Optoisolator Transistor Output 3750Vrms 1 Channel 5-MFP
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086657-PC457L0YIP0F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Temperature Range - Operating: -55°C to 85°C
Case / Package: 5-MFP
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 400ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
High Speed Optocouplers PC457L0NiP0F w/ VDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PC457L0YIP0F | 1855-1040-1-ND | 1086657-PC457L0YIP0F | PC457L0YIP0F |
| Product Name | Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - PC457L0YIP0F | High Speed Optocouplers |
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor | |
| Mounting Option | Reel | Surface Mount | Surface Mount; 5-MFP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Input | DC | DC; DC |