5KVRMS ISOLATED SINGLE-CH
5KVRMS ISOLATED SINGLE-CH
5KVRMS ISOLATED SINGLE-CH
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 488-NCV51153CADWR2GTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |