TT Electronics Transistor, Photovoltaic Output Optoisolators OPI110

Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1847-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1847-ND
Transistor, Photovoltaic Output Optoisolators 365-1847-ND
Optoisolator Transistor Output 10000VDC 1 Channel Axial

Optoisolator Transistor Output 10000VDC 1 Channel Axial

Buy Now Datasheet
Optocoupler; No. Of Channels Tt Electronics/optek Technology - 01C3437 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Tt Electronics/optek Technology
01C3437
Optocoupler; No. Of Channels Tt Electronics/optek Technology 01C3437
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:12.5%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:12.5%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI110
Transistor Output Optocouplers OPI110
Transistor Output Optocouplers Optoisolator

Transistor Output Optocouplers Optoisolator

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 365-1847-ND 01C3437 OPI110
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC 20mA
Output Phototransistor
Package Type Axial, Can - 4 Leads
Mounting Option Through Hole Axial
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2846556 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details