Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC451 PC451

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888653-PC451 Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1525-2, 425-1525-1
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888653-PC451 Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1525-2, 425-1525-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC451 - 888653-PC451 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC451
888653-PC451
Optoisolators - Transistor, Photovoltaic Output - PC451 888653-PC451
Manufacturer: Sharp Microelectronics Win Source Part Number: 888653-PC451 Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1525-2, 425-1525-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888653-PC451
Operating Temperature Range: -25°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-1525-2, 425-1525-1

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 425-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-1525-2-ND
Transistor, Photovoltaic Output Optoisolators 425-1525-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 888653-PC451 425-1525-2-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PC451 Transistor, Photovoltaic Output Optoisolators
Mounting Option Surface Mount; 4-SMD Surface Mount
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1213895 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 336-4904-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details