Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
80V 3.75kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers 200-400% CTR ranked PC357NJ0000F
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1855-1006-1-ND | PC357N3J000F | PC357N3J000F |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | |
| Output | Phototransistor | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount |