Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC357NTJ000F PC357NTJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086606-PC357NTJ000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Family Name: PC357 Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TLP181(GB-TPL,F); TLP181(GB,F,T,TPL); TLP181(GB,T,F); Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing, Power Management
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086606-PC357NTJ000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Family Name: PC357 Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TLP181(GB-TPL,F); TLP181(GB,F,T,TPL); TLP181(GB,T,F); Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC357NTJ000F - 1086606-PC357NTJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC357NTJ000F
1086606-PC357NTJ000F
Optoisolators - Transistor, Photovoltaic Output - PC357NTJ000F 1086606-PC357NTJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086606-PC357NTJ000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Family Name: PC357 Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TLP181(GB-TPL,F); TLP181(GB,F,T,TPL); TLP181(GB,T,F); Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing, Power Management

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086606-PC357NTJ000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Family Name: PC357
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): TLP181(GB-TPL,F); TLP181(GB,F,T,TPL); TLP181(GB,T,F);
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: China, Indonesia, Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing, Power Management

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 425-2095-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
425-2095-2-ND
Transistor, Photovoltaic Output Optoisolators 425-2095-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1086606-PC357NTJ000F 425-2095-2-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PC357NTJ000F Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-Mini-Flat Surface Mount
Forward Current 50 milliamps
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details