7.5A, 7A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 488-NCV57084DR2GTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |