TT Electronics Transistor, Photovoltaic Output Optoisolators OPI110B

Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor Output 10000VDC 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - OPI110B-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
OPI110B-ND
Transistor, Photovoltaic Output Optoisolators OPI110B-ND
Optoisolator Transistor Output 10000VDC 1 Channel Axial

Optoisolator Transistor Output 10000VDC 1 Channel Axial

Buy Now Datasheet
Optocoupler, Transistor O/p, 10Kv; No. Of Channels Tt Electronics/optek Technology - 01C3439 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 10Kv; No. Of Channels Tt Electronics/optek Technology
01C3439
Optocoupler, Transistor O/p, 10Kv; No. Of Channels Tt Electronics/optek Technology 01C3439
OPTOCOUPLER, TRANSISTOR O/P, 10KV; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:50%; Input Current:40mA; Input Current Max:40mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 10KV; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:40mA; Isolation Voltage:10kV; CTR Min:50%; Input Current:40mA; Input Current Max:40mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI110B
Transistor Output Optocouplers OPI110B
Transistor Output Optocouplers Optoisolator

Transistor Output Optocouplers Optoisolator

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number OPI110B-ND 01C3439 OPI110B
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor O/p, 10Kv; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC 40mA
Output Phototransistor
Package Type Axial, Can - 4 Leads
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details