Sharp Microelectronics of the Americas Triac, SCR Output Optoisolators PC4SD21YXPDF

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 425-2658-2-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
425-2658-2-ND
Triac, SCR Output Optoisolators 425-2658-2-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - PC4SD21YXPDF - 812217-PC4SD21YXPDF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC4SD21YXPDF
812217-PC4SD21YXPDF
Optoisolators - Triac, SCR Output - PC4SD21YXPDF 812217-PC4SD21YXPDF
Manufacturer: SHARP/Socle Technology Win Source Part Number: 812217-PC4SD21YXPDF Packaging: Reel Mounting Style: SMD Approvals: CSA, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/μs Turn On Time: 50μs (Maximum) Supplier Device Package: 6-SMD Temperature Range - Operating: -30°C ~ 100°C Manufacturer Package: 6-SMD Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 3mA Current - DC Forward (If) (Maximum): 50mA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 812217-PC4SD21YXPDF
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/μs
Turn On Time: 50μs (Maximum)
Supplier Device Package: 6-SMD
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 100mA
Current - LED Trigger (Ift) (Maximum): 3mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-2658-2-ND 812217-PC4SD21YXPDF
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - PC4SD21YXPDF
Output Triac Triac
Approvals RoHS Compliant
Package Type 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details