TT Electronics Transistor, Photovoltaic Output Optoisolators OPI120

Description
Optoisolator Transistor with Base Output 15000VDC 1 Channel Axial
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 15000VDC 1 Channel Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 365-1849-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
365-1849-ND
Transistor, Photovoltaic Output Optoisolators 365-1849-ND
Optoisolator Transistor with Base Output 15000VDC 1 Channel Axial

Optoisolator Transistor with Base Output 15000VDC 1 Channel Axial

Buy Now Datasheet
Optocouplers - 8801955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8801955
Optocouplers 8801955
Optek OPI120 Optocoupler

Optek OPI120 Optocoupler

Supplier's Site
Optocouplers - 1700942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1700942
Optocouplers 1700942
Optek OPI120 Optocoupler

Optek OPI120 Optocoupler

Supplier's Site
Optocoupler, Phototransistor, 15000Vrms; No. Of Channels Tt Electronics/optek Technology - 08F2860 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 15000Vrms; No. Of Channels Tt Electronics/optek Technology
08F2860
Optocoupler, Phototransistor, 15000Vrms; No. Of Channels Tt Electronics/optek Technology 08F2860
OPTOCOUPLER, PHOTOTRANSISTOR, 15000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:150mA; Isolation Voltage:15kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:25V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 15000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Axial; No. of Pins:5Pins; Forward Current If Max:150mA; Isolation Voltage:15kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI120
Transistor Output Optocouplers OPI120
Transistor Output Optocouplers Optoisolator

Transistor Output Optocouplers Optoisolator

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 365-1849-ND 8801955 08F2860 OPI120
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocoupler, Phototransistor, 15000Vrms; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input DC DC
Output Phototransistor Phototransistor; Photodarlington; Photodarlington, photosensor, phototransistor
Package Type Axial - 5 Leads
Mounting Option Through Hole Through hole Axial
Isolation Voltage 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990733 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details