OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC3SD12NXZAF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD12NXZAF can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086638-PC3SD12NXZAF
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 50μs (Max)
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-PC3SD12NXZAF | 425-2128-5-ND | 1086638-PC3SD12NXZAF |
| Product Name | 5KV Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - PC3SD12NXZAF |
| Output | Triac | Triac | Triac |
| Mounting Option | Tube | Surface Mount | Surface Mount; 6-SMD |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |