C&K Components Tactile Switches ILS TA250 30

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTA25030-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTA25030-ND
Tactile Switches 108-ILSTA25030-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components - 52AH1793 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
52AH1793
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components 52AH1793
TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTA25030-ND 52AH1793
Product Name Tactile Switches Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.70mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3361-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-506 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details