Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SWITCH, 0.05A, 50VDC, TH; Product Range:GS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 50VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 50V
Tactile Switches SEALED 4.7MM 130G
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-GS4.70F130QP | EG2517-ND | 15N7424 | GS4.70F130QP | GS4.70F130QP |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 50Vdc, Th; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 7.20mm x 7.20mm |