C&K Components Tactile Switches ITS40FR3SR

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10593TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10593TR-ND
Tactile Switches CKN10593TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tact Switch, 0.05A, 12Vdc, Smd; Product Range C&k Components - 82AC2898 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, 0.05A, 12Vdc, Smd; Product Range C&k Components
82AC2898
Tact Switch, 0.05A, 12Vdc, Smd; Product Range C&k Components 82AC2898
TACT SWITCH, 0.05A, 12VDC, SMD; Product Range:ITS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.7mm xRoHS Compliant: Yes

TACT SWITCH, 0.05A, 12VDC, SMD; Product Range:ITS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.7mm xRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
ITS40FR3SR
Switches - Tactile Switches ITS40FR3SR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
ITS40FR3SR
Tactile Switches ITS40FR3SR
Tactile Switches 50mA 12VDC BLU LED RA SMT No Cap

Tactile Switches 50mA 12VDC BLU LED RA SMT No Cap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10593TR-ND 82AC2898 ITS40FR3SR ITS40FR3SR
Product Name Tactile Switches Tact Switch, 0.05A, 12Vdc, Smd; Product Range C&k Components Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.70mm x 4.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1825027-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
8 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HLPC-JC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details