Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 50MA 12V
Tactile Switches 6X6 ILL TACT SMT 260GF LI SOFT ORANGE
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:FSMIJ Series; Illumination:Illumin
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2215-2-ND | 450-2215-1-ND | FSMIJM63AA04 | FSMIJM63AA04 | 84Y3464 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |