TE Connectivity Tactile Switches FSMIJ65BR04

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2206-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2206-ND
Tactile Switches 450-2206-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1111-FSMIJ65BR04-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1111-FSMIJ65BR04-ND
Tactile Switches 1111-FSMIJ65BR04-ND
TACTILE SWITCHES 6X6 ILL TACT TH

TACTILE SWITCHES 6X6 ILL TACT TH

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ65BR04
Tactile Switches FSMIJ65BR04
Tactile Switches 6X6 ILL TACT THT 520GF HI RED

Tactile Switches 6X6 ILL TACT THT 520GF HI RED

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJ65BR04
Switches - Tactile Switches FSMIJ65BR04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2206-ND FSMIJ65BR04 FSMIJ65BR04
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1120 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-977 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details