C&K Components Tactile Switches ILS TC180 40

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTC18040-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTC18040-ND
Tactile Switches 108-ILSTC18040-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1294-ILSTC18040-CHP - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1294-ILSTC18040-CHP
Tactile Switches 1294-ILSTC18040-CHP
SWITCH TACTILE SPST-NO 0.1A 30V

SWITCH TACTILE SPST-NO 0.1A 30V

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components - 52AH1809 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components
52AH1809
Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components 52AH1809
TACTILE SWITCH, 0.1A, 30VDC, BLUE, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, BLUE, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTC18040-ND 52AH1809
Product Name Tactile Switches Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.20mm x 6.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3466-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers