TE Connectivity Tactile Switches FSMIJM62BG04

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2210-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2210-2-ND
Tactile Switches 450-2210-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJM62BG04
Tactile Switches FSMIJM62BG04
Tactile Switches 6X6 ILL TACT SMT 160GF HI YELLOW GRN

Tactile Switches 6X6 ILL TACT SMT 160GF HI YELLOW GRN

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJM62BG04
Switches - Tactile Switches FSMIJM62BG04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range Alcoswitch Te Connectivity - 84Y3462 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range Alcoswitch Te Connectivity
84Y3462
Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range Alcoswitch Te Connectivity 84Y3462
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:FSMIJ Series; Illumination:Illumin ated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf; Switch Terminals:SMD RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:FSMIJ Series; Illumination:Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf; Switch Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2210-2-ND FSMIJM62BG04 FSMIJM62BG04 84Y3462
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3349-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2061G-C-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers