TE Connectivity SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG FSMIJ61AA04

Description
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG
Request a Quote Datasheet
Description
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG - FSMIJ61AA04 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG
FSMIJ61AA04
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG FSMIJ61AA04
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG

SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG

Buy Now
Tactile Switches - 450-2177-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2177-ND
Tactile Switches 450-2177-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ61AA04
Tactile Switches FSMIJ61AA04
Tactile Switches 6X6 ILL TACT THT 100GF LI SOFT ORANGE

Tactile Switches 6X6 ILL TACT THT 100GF LI SOFT ORANGE

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJ61AA04
Switches - Tactile Switches FSMIJ61AA04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSMIJ61AA04 450-2177-ND FSMIJ61AA04 FSMIJ61AA04
Product Name SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
Tactile Switches - 1-1977223-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details