C&K Components Tactile Switches ILS TB250 50

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTB25050-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTB25050-ND
Tactile Switches 108-ILSTB25050-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components - 52AH1805 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components
52AH1805
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components 52AH1805
TACTILE SWITCH, 0.1A, 30VDC, WHT, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, WHT, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTB25050-ND 52AH1805
Product Name Tactile Switches Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details
Pushbutton Switches - 486-3677-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers