TE Connectivity Switches - Tactile Switches FSM8JSMASTR

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1334589-FSM8JSMASTR Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 105°C Actuator Height off PCB, Vertical: 9.50mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 450-2135-1,450-2135- 2,450-2135-6,2-19772 23-4 Base Product Number: FSM8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1334589-FSM8JSMASTR Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 105°C Actuator Height off PCB, Vertical: 9.50mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 450-2135-1,450-2135- 2,450-2135-6,2-19772 23-4 Base Product Number: FSM8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1334589-FSM8JSMASTR - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1334589-FSM8JSMASTR
Switches - Tactile Switches 1334589-FSM8JSMASTR
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1334589-FSM8JSMASTR Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 105°C Actuator Height off PCB, Vertical: 9.50mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 450-2135-1,450-2135- 2,450-2135-6,2-19772 23-4 Base Product Number: FSM8 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1334589-FSM8JSMASTR
Category: Switches>Tactile Switches
Packaging: Reel - TR
Termination Style: Gull Wing
Actuator Material: Polyamide (PA), Nylon
Standard Package: 500
Mounting: Surface Mount
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -40°C ~ 105°C
Actuator Height off PCB, Vertical: 9.50mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 450-2135-1,450-2135-2,450-2135-6,2-1977223-4
Base Product Number: FSM8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tactile Switches - 450-2135-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2135-2-ND
Tactile Switches 450-2135-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2135-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2135-6-ND
Tactile Switches 450-2135-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2135-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2135-1-ND
Tactile Switches 450-2135-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSM8JSMASTR
Switches - Tactile Switches FSM8JSMASTR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1334589-FSM8JSMASTR 450-2135-2-ND 450-2135-1-ND FSM8JSMASTR
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3461-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Pushbutton Switches - 2-1977120-8 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details