C&K Components Tactile Switches ILS TC250 40

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTC25040-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTC25040-ND
Tactile Switches 108-ILSTC25040-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components - 52AH1814 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components
52AH1814
Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components 52AH1814
TACTILE SWITCH, 0.1A, 30VDC, BLUE, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, BLUE, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTC25040-ND 52AH1814
Product Name Tactile Switches Tactile Switch, 0.1A, 30Vdc, Blue, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.20mm x 6.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2311403-5 - TE Connectivity
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Tactile Switches - 486-7033-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details