TE Connectivity ™ Tactile Switches FSMIJM65BW04

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2414-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2414-2-ND
Tactile Switches 450-2414-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 1111-FSMIJM65BW04TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1111-FSMIJM65BW04TR-ND
Tactile Switches 1111-FSMIJM65BW04TR-ND
6X6 ILL TACT SMT 520GF HI COLD W

6X6 ILL TACT SMT 520GF HI COLD W

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJM65BW04
Tactile Switches FSMIJM65BW04
Tactile Switches 6X6 ILL TACT SMT 520GF HI COLD WHITE

Tactile Switches 6X6 ILL TACT SMT 520GF HI COLD WHITE

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJM65BW04
Switches - Tactile Switches FSMIJM65BW04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2414-2-ND FSMIJM65BW04 FSMIJM65BW04
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 3-1437565-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
10 suppliers