C&K Components Tactile Switches ILS TA180 30

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTA18030-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTA18030-ND
Tactile Switches 108-ILSTA18030-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1294-ILSTA18030-CHP - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1294-ILSTA18030-CHP
Tactile Switches 1294-ILSTA18030-CHP
SWITCH TACTILE SPST-NO 0.1A 30V

SWITCH TACTILE SPST-NO 0.1A 30V

Buy Now Datasheet
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components - 52AH1788 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
52AH1788
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components 52AH1788
TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTA18030-ND 52AH1788
Product Name Tactile Switches Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.70mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Switch Printmount Short Stroke 18mm - MCS 18 Print - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details