TE Connectivity Tactile Switches FSM2JMTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2146-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2146-2-ND
Tactile Switches 450-2146-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2146-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2146-1-ND
Tactile Switches 450-2146-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2146-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2146-6-ND
Tactile Switches 450-2146-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSM2JMTR
Switches - Tactile Switches FSM2JMTR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity - 23R8896 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
23R8896
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity 23R8896
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2146-2-ND 450-2146-1-ND FSM2JMTR 23R8896
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details