C&K Components Tactile Switches ILS TA250 60

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTA25060-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTA25060-ND
Tactile Switches 108-ILSTA25060-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components - 52AH1796 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components
52AH1796
Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components 52AH1796
TACTILE SWITCH, 0.1A, 30VDC, GRN, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, GRN, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTA25060-ND 52AH1796
Product Name Tactile Switches Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.70mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213818-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers