Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 50MA 12V
Tactile Switches 6X6 ILL TACT THT 160GF HI PURE GREEN
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | FSMIJ62BPG04-ND | FSMIJ62BPG04 | FSMIJ62BPG04 | 95Y0216 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm |