TE Connectivity Tactile Switches FSM4JSMASTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2141-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2141-1-ND
Tactile Switches 450-2141-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2141-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2141-6-ND
Tactile Switches 450-2141-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2141-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2141-2-ND
Tactile Switches 450-2141-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSM4JSMASTR
Switches - Tactile Switches FSM4JSMASTR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2141-1-ND 450-2141-6-ND FSM4JSMASTR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
Tactile Switches - 1571294-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
6 suppliers
N program - NDT - Pushbutton - NDTWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3F Tactile Switch - B3F-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers