Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2155-2-ND | FSM1SJMTR |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Rectangular Button | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 6.80mm x 4.70mm |