Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, ILLUM TACT THT 6X6,520GF LI BLU
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 50MA 12V
Tactile Switches 6X6 ILL TACT THT 520GF LI BLUE
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2199-ND | FSMIJ65AB04 | 84Y3505 | FSMIJ65AB04 | FSMIJ65AB04 |
| Product Name | Tactile Switches | SWITCH, ILLUM TACT THT 6X6,520GF LI BLU | Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Switch Dimensions | 6.00mm x 6.00mm |