TE Connectivity Tactile Switches FSMCDA

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-1176-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1176-ND
Tactile Switches 450-1176-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 450-1176-ND
Product Name Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-BL-529 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-5151 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
6 suppliers