Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches SEALED 6.90 TACT SW
SWITCH TACTILE SPST-NO 0.03A 12V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-GS6.90F300QP | GS6.90F300QP-ND | GS6.90F300QP | GS6.90F300QP |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 7.20mm x 7.20mm |