C&K Components Tactile Switches ILS TC250 50

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTC25050-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTC25050-ND
Tactile Switches 108-ILSTC25050-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1294-ILSTC25050-CHP - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1294-ILSTC25050-CHP
Tactile Switches 1294-ILSTC25050-CHP
SWITCH TACTILE SPST-NO 0.1A 30V

SWITCH TACTILE SPST-NO 0.1A 30V

Buy Now Datasheet
Tactile Switches - ILS TC250 50 - 936144-ILS TC250 50 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - ILS TC250 50
936144-ILS TC250 50
Tactile Switches - ILS TC250 50 936144-ILS TC250 50
Manufacturer: C&K Components Win Source Part Number: 936144-ILS TC250 50 Series: ILS Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Family Name: ILS TC250 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: C&K Components
Win Source Part Number: 936144-ILS TC250 50
Series: ILS
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ILS TC250
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components - 52AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components
52AH1815
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components 52AH1815
TACTILE SWITCH, 0.1A, 30VDC, WHT, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, WHT, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTC25050-ND 936144-ILS TC250 50 52AH1815
Product Name Tactile Switches Tactile Switches - ILS TC250 50 Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.20mm x 6.80mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/969D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details