Tactile Switch SPST-NO Top Actuated Surface Mount
6X6 ILL TACT SMT 100GF HI PURE G
Tactile Switches 6X6 ILL TACT SMT 100GF HI PURE GREEN
SWITCH TACTILE SPST-NO 50MA 12V
1ACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | FSMIJM61BPG04-ND | FSMIJM61BPG04 | FSMIJM61BPG04 | 95Y0184 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | 1Actile Switch, Spst-No, 0.05A, 12V, Smd; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm |