C&K Components Tactile Switches ITS30FR3NSR

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ITS30FR3NSR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ITS30FR3NSR-ND
Tactile Switches ITS30FR3NSR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ITS30FR3NSR
Switches - Tactile Switches ITS30FR3NSR
SWITCH TACTILE SPST-NO 0.05A GRN

SWITCH TACTILE SPST-NO 0.05A GRN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ITS30FR3NSR-ND ITS30FR3NSR
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.70mm x 4.00mm
Unlock Full Specs
to access all available technical data

Similar Products

B3J Hinged Tactile Switch - B3J-6000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
N program - NDL - Illuminated pushbutton - NDLBL/965D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details