TE Connectivity Tactile Switches FSMIJM65BG04

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2226-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2226-1-ND
Tactile Switches 450-2226-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2226-2-ND
Tactile Switches 450-2226-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2226-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2226-6-ND
Tactile Switches 450-2226-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 1111-FSMIJM65BG04TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1111-FSMIJM65BG04TR-ND
Tactile Switches 1111-FSMIJM65BG04TR-ND
TACTILE SW 6X6 ILL TACT SMT 520G

TACTILE SW 6X6 ILL TACT SMT 520G

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJM65BG04
Tactile Switches FSMIJM65BG04
Tactile Switches 6X6 ILL TACT SMT 520GF HI YELLOW GRN

Tactile Switches 6X6 ILL TACT SMT 520GF HI YELLOW GRN

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJM65BG04
Switches - Tactile Switches FSMIJM65BG04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2226-1-ND 450-2226-2-ND FSMIJM65BG04 FSMIJM65BG04
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

B3S Sealed Tactile Switch (SMT) - B3S-1102P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
Pushbutton Switches - 486-3368-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details