Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.1A 30V
TACTILE SWITCH, 0.1A, 30VDC, GRN, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-ILSTB18060-ND | 52AH1801 |
| Product Name | Tactile Switches | Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.00mm x 6.00mm |