C&K Components Tactile Switches ILS TA180 60

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTA18060-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTA18060-ND
Tactile Switches 108-ILSTA18060-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components - 52AH1791 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components
52AH1791
Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components 52AH1791
TACTILE SWITCH, 0.1A, 30VDC, GRN, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, GRN, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.1A, 30Vdc, Grn, Tht Rohs Compliant C&k Components - 82AH4551 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Grn, Tht Rohs Compliant C&k Components
82AH4551
Tactile Switch, 0.1A, 30Vdc, Grn, Tht Rohs Compliant C&k Components 82AH4551
TACTILE SWITCH, 0.1A, 30VDC, GRN, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.1A, 30VDC, GRN, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTA18060-ND 52AH1791 82AH4551
Product Name Tactile Switches Tactile Switch, 0.1A, 30Vdc, Grn, Tht; Product Range C&k Components Tactile Switch, 0.1A, 30Vdc, Grn, Tht Rohs Compliant C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.70mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-592 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers