Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, ILLUM TACT THT 6X6,100GF HI RED
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch RoHS Compliant: Yes
Tactile Switches 6X6 ILL TACT THT 100GF HI RED
SWITCH TACTILE SPST-NO 50MA 12V
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2182-ND | FSMIJ61BR04 | 95Y0209 | FSMIJ61BR04 | FSMIJ61BR04 |
| Product Name | Tactile Switches | SWITCH, ILLUM TACT THT 6X6,100GF HI RED | Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm |