TE Connectivity SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG FSMIJ62AA04

Description
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG
Request a Quote Datasheet
Description
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG - FSMIJ62AA04 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG
FSMIJ62AA04
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG FSMIJ62AA04
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG

SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG

Buy Now
Tactile Switches - 450-2185-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2185-ND
Tactile Switches 450-2185-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ62AA04
Tactile Switches FSMIJ62AA04
Tactile Switches 6X6 ILL TACT THT 160GF LI SOFT ORANGE

Tactile Switches 6X6 ILL TACT THT 160GF LI SOFT ORANGE

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJ62AA04
Switches - Tactile Switches FSMIJ62AA04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSMIJ62AA04 450-2185-ND FSMIJ62AA04 FSMIJ62AA04
Product Name SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571625-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details