SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:FSMMSH Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
FSMMSHP=R/A TACT SWITCH, SMT W/L
Tactile Switches SP ON-ON 6A PNL TOGGLE
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-FSMMSHPCT-ND | 450-FSMMSHPTR-ND | 48W7351 | FSMMSHP | FSMMSHP |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, Spst-No, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 4.50mm x 2.55mm | 4.50mm x 2.55mm |