Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 50MA 12V
Tactile Switches 6X6 ILL TACT SMT 160GF LI YELLOW GRN
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | FSMIJM62AG04-ND | FSMIJM62AG04 | FSMIJM62AG04 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm |