TE Connectivity SWITCH, ILLUM TACT THT 6X6,160GF LI BLU FSMIJ62AB04

Description
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU
Request a Quote Datasheet
Description
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU - FSMIJ62AB04 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU
FSMIJ62AB04
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU FSMIJ62AB04
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU

SWITCH, ILLUM TACT THT 6X6,160GF LI BLU

Buy Now
Tactile Switches - 450-2183-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2183-ND
Tactile Switches 450-2183-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity - 84Y3488 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity
84Y3488
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity 84Y3488
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ62AB04
Tactile Switches FSMIJ62AB04
Tactile Switches 6X6 ILL TACT THT 160GF LI BLUE

Tactile Switches 6X6 ILL TACT THT 160GF LI BLUE

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJ62AB04
Switches - Tactile Switches FSMIJ62AB04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSMIJ62AB04 450-2183-ND 84Y3488 FSMIJ62AB04 FSMIJ62AB04
Product Name SWITCH, ILLUM TACT THT 6X6,160GF LI BLU Tactile Switches Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HKP-2B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers