C&K Components Tactile Switches ILS TA180 50

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTA18050-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTA18050-ND
Tactile Switches 108-ILSTA18050-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1294-ILSTA18050-CHP - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1294-ILSTA18050-CHP
Tactile Switches 1294-ILSTA18050-CHP
SWITCH TACTILE SPST-NO 0.1A 30V

SWITCH TACTILE SPST-NO 0.1A 30V

Buy Now Datasheet
Switches - Tactile Switches - 1376562-ILS TA180 50 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376562-ILS TA180 50
Switches - Tactile Switches 1376562-ILS TA180 50
Win Source Part Number: 1376562-ILS TA180 50 Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: ILS Package: Bulk Product Status: Active Base Product Number: ILS TA180 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Illumination Type, Color: LED, White Illumination Voltage (Nominal): 3.6 VDC Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.1A @ 30VDC Actuator Height off PCB, Vertical: 7.20mm Actuator Orientation: Top Actuated Outline: 6.70mm x 6.10mm Illumination: Illuminated Operating Force: 180gf Switch Travel: 0.25mm

Win Source Part Number: 1376562-ILS TA180 50
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: ILS
Package: Bulk
Product Status: Active
Base Product Number: ILS TA180
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Illumination Type, Color: LED, White
Illumination Voltage (Nominal): 3.6 VDC
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.1A @ 30VDC
Actuator Height off PCB, Vertical: 7.20mm
Actuator Orientation: Top Actuated
Outline: 6.70mm x 6.10mm
Illumination: Illuminated
Operating Force: 180gf
Switch Travel: 0.25mm

Buy Now Datasheet
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components - 52AH1790 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components
52AH1790
Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components 52AH1790
TACTILE SWITCH, 0.1A, 30VDC, WHT, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 30VDC, WHT, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTA18050-ND 1376562-ILS TA180 50 52AH1790
Product Name Tactile Switches Switches - Tactile Switches Tactile Switch, 0.1A, 30Vdc, Wht, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.70mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506473-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Membrane Switch Printmount Short Stroke 18mm - MCS 18 Print - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details