C&K Components Tactile Switches ILS TC250 30

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-ILSTC25030-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-ILSTC25030-ND
Tactile Switches 108-ILSTC25030-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components - 52AH1813 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
52AH1813
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components 52AH1813
TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:250gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-ILSTC25030-ND 52AH1813
Product Name Tactile Switches Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.20mm x 6.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3346-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details